☰
DC459A
DC459A
Active
Description:  LT1946EMS8 LT1946AEMS8E - 12VOUT
Manufacturer:  Analog Devices
Datasheet:   DC459A Datasheet
History Price: $111.45
In Stock: 48960
DC459A vs DC436A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
8V, 12V, 23V, -8V
5V
Current - Output
400mA, 350mA, 10mA, 5mA
2A
Voltage - Input
3.3V, 5V
6.5V ~ 25V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
-
1.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1946, LT1946A
LT1765
Power - Output
-
-