Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC459A
DC459A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT1946EMS8 LT1946AEMS8E - 12VOUT
Manufacturer:
Analog Devices
Datasheet:
DC459A Datasheet
History Price: $111.45
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC459A vs DC471A
Part No
DC459A
DC471A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
8V, 12V, 23V, -8V
5V
Current - Output
400mA, 350mA, 10mA, 5mA
2A
Voltage - Input
3.3V, 5V
7.5V ~ 60V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1946, LT1946A
LT3430
Power - Output
-
-