☰
DC481A
DC481A
Active
Description:  BOARD EVAL FOR LT1976IFE
Manufacturer:  Analog Devices
Datasheet:   DC481A Datasheet
History Price: $118.88
In Stock: 19080
DC481A vs DC448A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
3.3V
1.8V, 3.3V
Current - Output
1A
10A, 10A
Voltage - Input
4V ~ 42V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
200kHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1976
LT3710
Power - Output
-
-