Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC492A
DC492A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3413EFE - +/- 3A MONOLITHIC D
Manufacturer:
Analog Devices
Datasheet:
DC492A Datasheet
History Price: $89.16
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC492A vs DC419A
Part No
DC492A
DC419A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V
Current - Output
3A
250mA
Voltage - Input
2.25V ~ 5.5V
2.7V ~ 4.2V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3413
LTC1779
Power - Output
-
-