☰
DC500A-E
DC500A-E
Active
Description:  BOARD EVAL FOR LTC3406BES5
Manufacturer:  Analog Devices
Datasheet:   DC500A-E Datasheet
History Price: $111.45
In Stock: 5960
DC500A-E vs DC511A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
1.5V
12V, -12V
Current - Output
600mA
80mA
Voltage - Input
2.7V ~ 5.5V
5V
Regulator Topology
Buck
-
Frequency - Switching
1.5MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3406B-1.5
LT3439
Power - Output
-
-