☰
DC511A
DC511A
Active
Description:  BOARD DEMO FOR LT3439EFE
Manufacturer:  Analog Devices
Datasheet:   DC511A Datasheet
History Price: $148.6
In Stock: 14420
DC511A Specification
Specification
Part No
DC511A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Positive and Negative
Outputs and Type
2, Isolated
Voltage - Output
12V, -12V
Current - Output
80mA
Voltage - Input
5V
Regulator Topology
-
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3439
Power - Output
-
DC511A PDF Datasheet
DC511A Related Parts
DC500A-B
DC500A-B
Analog Devices
BOARD EVAL FOR LTC3406ES5
DC500A-E
DC500A-E
Analog Devices
BOARD EVAL FOR LTC3406BES5
DC500A-F
DC500A-F
Analog Devices
BOARD EVAL FOR LTC3406BES5
DC501A
DC501A
Analog Devices
BOARD DEMO FOR LTC3703EGN
DC502A
DC502A
Analog Devices
BOARD EVAL FOR LT1767EMS8E
DC506A
DC506A
Analog Devices
BOARD EVAL FOR LTC3251EMSE
DC509B
DC509B
Analog Devices
BOARD EVAL FOR LTC3729EUH
DC516A-A
DC516A-A
Analog Devices
BOARD EVAL FOR LTC3423EMS
DC516A-B
DC516A-B
Analog Devices
BOARD EVAL FOR LTC3424EMS
DC518A
DC518A
Analog Devices
BOARD EVAL FOR LTC3704EMS
DC519A
DC519A
Analog Devices
BOARD EVAL FOR LT1940EFE
DC524A
DC524A
Analog Devices
BOARD DEMO FOR LTC3704EMS
DC511A Compare Parts
  • DC511A vs DC560A
  • DC511A vs DC559A-B
  • DC511A vs DC559A-A
  • DC511A vs DC558A
  • DC511A vs DC549A
  • DC511A vs DC544A
  • DC511A vs DC543A
  • DC511A vs DC542A
  • DC511A vs DC541A
  • DC511A vs DC527A
  • DC511A vs DC526A
  • DC511A vs DC524A
  • DC511A vs DC519A
  • DC511A vs DC518A
  • DC511A vs DC516A-B
  • DC511A vs DC516A-A
  • DC511A vs DC509B
  • DC511A vs DC506A
  • DC511A vs DC502A
  • DC511A vs DC501A
  • DC511A vs DC500A-F
  • DC511A vs DC500A-E
  • DC511A vs DC500A-B
  • DC511A vs DC568A
  • DC511A vs DC553A
  • DC511A vs DC500A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller