☰
DC502A
DC502A
Obsolete
Description:  BOARD EVAL FOR LT1767EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC502A Datasheet
History Price: Obsolete
In Stock: 40720
DC502A vs DC511A
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
3.3V or 5V
12V, -12V
Current - Output
1A
80mA
Voltage - Input
3V ~ 25V
5V
Regulator Topology
Buck
-
Frequency - Switching
1.25MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1767
LT3439
Power - Output
-
-