☰
DC506A
DC506A
Active
Description:  BOARD EVAL FOR LTC3251EMSE
Manufacturer:  Analog Devices
Datasheet:   DC506A Datasheet
History Price: $89.16
In Stock: 33840
DC506A vs DC511A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
1.5V
12V, -12V
Current - Output
500mA
80mA
Voltage - Input
3.2V ~ 5.5V
5V
Regulator Topology
Buck
-
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3251
LT3439
Power - Output
-
-