☰
DC511A
DC511A
Active
Description:  BOARD DEMO FOR LT3439EFE
Manufacturer:  Analog Devices
Datasheet:   DC511A Datasheet
History Price: $148.6
In Stock: 20080
DC511A vs DC524A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Negative Inverter
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
12V, -12V
-5.2V
Current - Output
80mA
2.5A
Voltage - Input
5V
5V ~ 15V
Regulator Topology
-
Inverting
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3439
LTC3704
Power - Output
-
-