Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC511A
DC511A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LT3439EFE
Manufacturer:
Analog Devices
Datasheet:
DC511A Datasheet
History Price: $148.6
In Stock: 14420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC511A vs DC565A
Part No
DC511A
DC565A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Up
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
12V, -12V
3.3V
Current - Output
80mA
1A
Voltage - Input
5V
1.8V ~ 3.2V
Regulator Topology
-
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3439
LT3421
Power - Output
-
-