☰
DC541A
DC541A
Active
Description:  BOARD EVAL FOR LTC3723EGN
Manufacturer:  Analog Devices
Datasheet:   DC541A Datasheet
History Price: $267.47
In Stock: 46620
DC541A vs DC509B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V
2.5V
Current - Output
40A, 10A
25A
Voltage - Input
36V ~ 72V
5V ~ 14V
Regulator Topology
-
Buck
Frequency - Switching
180kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3723-1
LTC3729
Power - Output
-
-