☰
DC541A
DC541A
Active
Description:  BOARD EVAL FOR LTC3723EGN
Manufacturer:  Analog Devices
Datasheet:   DC541A Datasheet
History Price: $267.47
In Stock: 15040
DC541A Specification
Specification
Part No
DC541A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Isolated
Voltage - Output
2.5V, 3.3V
Current - Output
40A, 10A
Voltage - Input
36V ~ 72V
Regulator Topology
-
Frequency - Switching
180kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3723-1
Power - Output
-
DC541A PDF Datasheet
DC541A Related Parts
DC500A-B
DC500A-B
Analog Devices
BOARD EVAL FOR LTC3406ES5
DC500A-E
DC500A-E
Analog Devices
BOARD EVAL FOR LTC3406BES5
DC500A-F
DC500A-F
Analog Devices
BOARD EVAL FOR LTC3406BES5
DC501A
DC501A
Analog Devices
BOARD DEMO FOR LTC3703EGN
DC502A
DC502A
Analog Devices
BOARD EVAL FOR LT1767EMS8E
DC506A
DC506A
Analog Devices
BOARD EVAL FOR LTC3251EMSE
DC509B
DC509B
Analog Devices
BOARD EVAL FOR LTC3729EUH
DC511A
DC511A
Analog Devices
BOARD DEMO FOR LT3439EFE
DC516A-A
DC516A-A
Analog Devices
BOARD EVAL FOR LTC3423EMS
DC516A-B
DC516A-B
Analog Devices
BOARD EVAL FOR LTC3424EMS
DC518A
DC518A
Analog Devices
BOARD EVAL FOR LTC3704EMS
DC519A
DC519A
Analog Devices
BOARD EVAL FOR LT1940EFE
DC541A Compare Parts
  • DC541A vs DC560A
  • DC541A vs DC559A-B
  • DC541A vs DC559A-A
  • DC541A vs DC558A
  • DC541A vs DC549A
  • DC541A vs DC544A
  • DC541A vs DC543A
  • DC541A vs DC542A
  • DC541A vs DC527A
  • DC541A vs DC526A
  • DC541A vs DC524A
  • DC541A vs DC519A
  • DC541A vs DC518A
  • DC541A vs DC516A-B
  • DC541A vs DC516A-A
  • DC541A vs DC511A
  • DC541A vs DC509B
  • DC541A vs DC506A
  • DC541A vs DC502A
  • DC541A vs DC501A
  • DC541A vs DC500A-F
  • DC541A vs DC500A-E
  • DC541A vs DC500A-B
  • DC541A vs DC568A
  • DC541A vs DC553A
  • DC541A vs DC500A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller