Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC541A
DC541A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3723EGN
Manufacturer:
Analog Devices
Datasheet:
DC541A Datasheet
History Price: $267.47
In Stock: 15040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC541A vs DC524A
Part No
DC541A
DC524A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Negative Inverter
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V
-5.2V
Current - Output
40A, 10A
2.5A
Voltage - Input
36V ~ 72V
5V ~ 15V
Regulator Topology
-
Inverting
Frequency - Switching
180kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3723-1
LTC3704
Power - Output
-
-