☰
DC543A
DC543A
Active
Description:  EVAL BOARD FOR LTC2920
Manufacturer:  Analog Devices
Datasheet:   DC543A Datasheet
History Price: $124.28
In Stock: 1280
DC543A vs DC549A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
5V
Current - Output
12A, 12A
2A
Voltage - Input
7V ~ 24V
7.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1628, LTC2920-2
LT3431
Power - Output
-
-