☰
DC549A
DC549A
Active
Description:  BOARD EVAL FOR LT3431EFE
Manufacturer:  Analog Devices
Datasheet:   DC549A Datasheet
History Price: $166.65
In Stock: 37520
DC549A Specification
Specification
Part No
DC549A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
2A
Voltage - Input
7.5V ~ 20V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3431
Power - Output
-
DC549A PDF Datasheet
DC549A Related Parts
DC500A-B
DC500A-B
Analog Devices
BOARD EVAL FOR LTC3406ES5
DC500A-E
DC500A-E
Analog Devices
BOARD EVAL FOR LTC3406BES5
DC500A-F
DC500A-F
Analog Devices
BOARD EVAL FOR LTC3406BES5
DC501A
DC501A
Analog Devices
BOARD DEMO FOR LTC3703EGN
DC502A
DC502A
Analog Devices
BOARD EVAL FOR LT1767EMS8E
DC506A
DC506A
Analog Devices
BOARD EVAL FOR LTC3251EMSE
DC509B
DC509B
Analog Devices
BOARD EVAL FOR LTC3729EUH
DC511A
DC511A
Analog Devices
BOARD DEMO FOR LT3439EFE
DC516A-A
DC516A-A
Analog Devices
BOARD EVAL FOR LTC3423EMS
DC516A-B
DC516A-B
Analog Devices
BOARD EVAL FOR LTC3424EMS
DC518A
DC518A
Analog Devices
BOARD EVAL FOR LTC3704EMS
DC519A
DC519A
Analog Devices
BOARD EVAL FOR LT1940EFE
DC549A Compare Parts
  • DC549A vs DC560A
  • DC549A vs DC559A-B
  • DC549A vs DC559A-A
  • DC549A vs DC558A
  • DC549A vs DC544A
  • DC549A vs DC543A
  • DC549A vs DC542A
  • DC549A vs DC541A
  • DC549A vs DC527A
  • DC549A vs DC526A
  • DC549A vs DC524A
  • DC549A vs DC519A
  • DC549A vs DC518A
  • DC549A vs DC516A-B
  • DC549A vs DC516A-A
  • DC549A vs DC511A
  • DC549A vs DC509B
  • DC549A vs DC506A
  • DC549A vs DC502A
  • DC549A vs DC501A
  • DC549A vs DC500A-F
  • DC549A vs DC500A-E
  • DC549A vs DC500A-B
  • DC549A vs DC568A
  • DC549A vs DC553A
  • DC549A vs DC500A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller