☰
DC549A
DC549A
Active
Description:  BOARD EVAL FOR LT3431EFE
Manufacturer:  Analog Devices
Datasheet:   DC549A Datasheet
History Price: $166.65
In Stock: 37520
DC549A vs DC506A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.5V
Current - Output
2A
500mA
Voltage - Input
7.5V ~ 20V
3.2V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3431
LTC3251
Power - Output
-
-