☰
DC549A
DC549A
Active
Description:  BOARD EVAL FOR LT3431EFE
Manufacturer:  Analog Devices
Datasheet:   DC549A Datasheet
History Price: $166.65
In Stock: 37520
DC549A vs DC519A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5V
1.8V, 3.3V, 3.3V, 5V
Current - Output
2A
1.4A, 1.4A, 1A, 1A
Voltage - Input
7.5V ~ 20V
4.8V ~ 14V, 6.8V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3431
LT1940
Power - Output
-
-