Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC568A
DC568A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BAORD FOR LTC3407EMSE
Manufacturer:
Analog Devices
Datasheet:
DC568A Datasheet
History Price: $168.81
In Stock: 39360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC568A vs DC541A
Part No
DC568A
DC541A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Isolated
Voltage - Output
1.2V, 1.5V, 1.8V, 2.5V
2.5V, 3.3V
Current - Output
600mA, 600mA
40A, 10A
Voltage - Input
2.5V ~ 5.5V
36V ~ 72V
Regulator Topology
Buck
-
Frequency - Switching
1.5MHz
180kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3407
LTC3723-1
Power - Output
-
-