Channels per IC
1 - Single
1 - Single
Amplifier Type
General Purpose
Programmable Gain
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.075V/?s
16V/?s
Voltage - Supply, Single/Dual
-
-
Supplied Contents
50 ?A
3.5 mA
Utilized IC / Part
2.7V ~ 44V, ?.35V ~ 22V
2.7V ~ 10.5V, ?.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1636CDD
LTC6910-3