☰
DC592A
DC592A
Active
Description:  LT1636CDD - OVER-THE-TOP, MICROP
Manufacturer:  Analog Devices
Datasheet:   DC592A Datasheet
History Price: $62.14
In Stock: 40160
DC592A Specification
Specification
Part No
DC592A
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Rail-to-Rail
Slew Rate
0.075V/?s
Voltage - Supply, Single/Dual
-
Board Type
30 mA
Supplied Contents
50 ?A
Utilized IC / Part
2.7V ~ 44V, ?.35V ~ 22V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LT1636CDD
DC592A PDF Datasheet
DC592A Related Parts
DC566A-A
DC566A-A
Analog Devices
LTC6910-1CTS8 - DIGITALLY CONTRO
DC566A-B
DC566A-B
Analog Devices
LTC6910-2CTS8 - DIGITALLY CONTRO
DC566A-C
DC566A-C
Analog Devices
LTC6910-3CTS8 - DIGITALLY CONTRO
DC593A
DC593A
Analog Devices
LT1637CDD - OVER-THE-TOP, MICROP
DC596A
DC596A
Analog Devices
LT1813CDD - DUAL, LOW POWER, HIG
DC598A
DC598A
Analog Devices
LTC2051CDD - PRECISION DUAL, ZER
DC591A
DC591A
Analog Devices
LT1490ACDD - DUAL OVER-THE-TOP M
DC594A
DC594A
Analog Devices
LT1638CDD - DUAL, OVER-THE-TOP,
DC595A
DC595A
Analog Devices
2X 80MHZ, 25V/S L PWR R2R IN & O
DC597A
DC597A
Analog Devices
LT1816CDD - DUAL, HIGH SPEED, 22
DC599A
DC599A
Analog Devices
LT6203CDD - DUAL, 100MHZ, RAIL T
DC592A Compare Parts
  • DC592A vs DC596A
  • DC592A vs DC593A
  • DC592A vs DC566A-C
  • DC592A vs DC566A-B
  • DC592A vs DC566A-A
  • DC592A vs DC599A
  • DC592A vs DC597A
  • DC592A vs DC595A
  • DC592A vs DC594A
  • DC592A vs DC591A
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much