☰
DC596A
DC596A
Active
Description:  LT1813CDD - DUAL, LOW POWER, HIG
Manufacturer:  Analog Devices
Datasheet:   DC596A Datasheet
History Price: $69.9
In Stock: 14080
DC596A vs DC592A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
Voltage Feedback
General Purpose
Output Type
-
Rail-to-Rail
Slew Rate
750V/?s
0.075V/?s
Voltage - Supply, Single/Dual
200 MHz
-
Board Type
60 mA
30 mA
Supplied Contents
3 mA
50 ?A
Utilized IC / Part
2.5V ~ 12.6V, ?.25V ~ 6.3V
2.7V ~ 44V, ?.35V ~ 22V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1813CDD
LT1636CDD