☰
DC599A
DC599A
Active
Description:  LT6203CDD - DUAL, 100MHZ, RAIL T
Manufacturer:  Analog Devices
Datasheet:   DC599A Datasheet
History Price: $66.87
In Stock: 42000
DC599A vs DC592A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
General Purpose
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
25V/?s
0.075V/?s
Voltage - Supply, Single/Dual
-
-
Board Type
40 mA
30 mA
Supplied Contents
2.8 mA
50 ?A
Utilized IC / Part
2.5V ~ 12.6V, ?.25V ~ 6.3V
2.7V ~ 44V, ?.35V ~ 22V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6203CDD
LT1636CDD