Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC612A
DC612A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LT3464ETS8
Manufacturer:
Analog Devices
Datasheet:
DC612A Datasheet
History Price: $89.16
In Stock: 11840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC612A vs DC658A
Part No
DC612A
DC658A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC Converter
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
20V
1.8V, 3.3V, 3.3V
Current - Output
6mA
200mA, 150mA, 50mA
Voltage - Input
2.3 ~ 10V
2V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3464
LTC3456EUF
Power - Output
-
-