☰
DC658A
DC658A
Active
Description:  LTC3456EUF MULTI-OUTPUT DC/DC CO
Manufacturer:  Analog Devices
Datasheet:   DC658A Datasheet
History Price: $97.26
In Stock: 31120
DC658A Specification
Specification
Part No
DC658A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
3, Non-Isolated
Voltage - Output
1.8V, 3.3V, 3.3V
Current - Output
200mA, 150mA, 50mA
Voltage - Input
2V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3456EUF
Power - Output
-
DC658A PDF Datasheet
DC658A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC658A Compare Parts
  • DC658A vs DC686A
  • DC658A vs DC683A
  • DC658A vs DC679A
  • DC658A vs DC670A
  • DC658A vs DC667A
  • DC658A vs DC664A
  • DC658A vs DC663A
  • DC658A vs DC662A
  • DC658A vs DC652A
  • DC658A vs DC650A
  • DC658A vs DC649A
  • DC658A vs DC647A
  • DC658A vs DC639A
  • DC658A vs DC634A
  • DC658A vs DC627A-B
  • DC658A vs DC627A-A
  • DC658A vs DC623A
  • DC658A vs DC620A
  • DC658A vs DC617A
  • DC658A vs DC616B
  • DC658A vs DC616A
  • DC658A vs DC614A
  • DC658A vs DC613A
  • DC658A vs DC612A
  • DC658A vs DC610A
  • DC658A vs DC698A
  • DC658A vs DC697A
  • DC658A vs DC659A
  • DC658A vs DC653A
  • DC658A vs DC645A
  • DC658A vs DC625A
  • DC658A vs DC611A
  • DC658A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.