☰
DC613A
DC613A
Active
Description:  BOARD EVAL FOR LT3435IFE
Manufacturer:  Analog Devices
Datasheet:   DC613A Datasheet
History Price: $148.6
In Stock: 38120
DC613A vs DC658A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
1.8V, 3.3V, 3.3V
Current - Output
2A
200mA, 150mA, 50mA
Voltage - Input
6.75V ~ 28V
2V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3435
LTC3456EUF
Power - Output
-
-