☰
DC616B
DC616B
Active
Description:  BOARD DEMO FOR LTC3425EUH
Manufacturer:  Analog Devices
Datasheet:   DC616B Datasheet
History Price: $178.32
In Stock: 39960
DC616B vs DC649A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
5V, 5V
5V
Current - Output
2A, 1.5A
2A
Voltage - Input
2.5V ~ 4.5V
36V ~ 72V
Regulator Topology
Boost
Flyback
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3425
LTC3803
Power - Output
-
10 W