☰
DC616B
DC616B
Active
Description:  BOARD DEMO FOR LTC3425EUH
Manufacturer:  Analog Devices
Datasheet:   DC616B Datasheet
History Price: $178.32
In Stock: 34320
DC616B Specification
Specification
Part No
DC616B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
Voltage - Output
5V, 5V
Current - Output
2A, 1.5A
Voltage - Input
2.5V ~ 4.5V
Regulator Topology
Boost
Frequency - Switching
1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3425
Power - Output
-
DC616B PDF Datasheet
DC616B Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC639A
DC639A
Analog Devices
BOARD EVAL FOR LT1977IFE
DC616B Compare Parts
  • DC616B vs DC686A
  • DC616B vs DC683A
  • DC616B vs DC679A
  • DC616B vs DC670A
  • DC616B vs DC667A
  • DC616B vs DC664A
  • DC616B vs DC663A
  • DC616B vs DC662A
  • DC616B vs DC652A
  • DC616B vs DC650A
  • DC616B vs DC649A
  • DC616B vs DC647A
  • DC616B vs DC639A
  • DC616B vs DC634A
  • DC616B vs DC627A-B
  • DC616B vs DC627A-A
  • DC616B vs DC623A
  • DC616B vs DC620A
  • DC616B vs DC617A
  • DC616B vs DC616A
  • DC616B vs DC614A
  • DC616B vs DC613A
  • DC616B vs DC612A
  • DC616B vs DC610A
  • DC616B vs DC698A
  • DC616B vs DC697A
  • DC616B vs DC659A
  • DC616B vs DC658A
  • DC616B vs DC653A
  • DC616B vs DC645A
  • DC616B vs DC625A
  • DC616B vs DC611A
  • DC616B vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.