☰
DC617A
DC617A
Active
Description:  BOARD EVAL FOR LT3781EG
Manufacturer:  Analog Devices
Datasheet:   DC617A Datasheet
History Price: $89.16
In Stock: 27440
DC617A vs DC616B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
2.5V
5V, 5V
Current - Output
20A
2A, 1.5A
Voltage - Input
36V ~ 72V
2.5V ~ 4.5V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
240Hz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3781, LTC1698
LTC3425
Power - Output
-
-