Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC645A
DC645A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3408EDD - WCDMA CELLULAR PHON
Manufacturer:
Analog Devices
Datasheet:
DC645A Datasheet
History Price: $89.16
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC645A vs DC623A
Part No
DC645A
DC623A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.3V ~ 3.5V
2.5V
Current - Output
600mA
1A
Voltage - Input
2.7V ~ 5.5V
2.5V ~ 9.8V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3408
LTC3801
Power - Output
-
-