☰
DC645A
DC645A
Active
Description:  LTC3408EDD - WCDMA CELLULAR PHON
Manufacturer:  Analog Devices
Datasheet:   DC645A Datasheet
History Price: $89.16
In Stock: 22400
DC645A Specification
Specification
Part No
DC645A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.3V ~ 3.5V
Current - Output
600mA
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
1.5MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3408
Power - Output
-
DC645A PDF Datasheet
DC645A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC645A Compare Parts
  • DC645A vs DC686A
  • DC645A vs DC683A
  • DC645A vs DC679A
  • DC645A vs DC670A
  • DC645A vs DC667A
  • DC645A vs DC664A
  • DC645A vs DC663A
  • DC645A vs DC662A
  • DC645A vs DC652A
  • DC645A vs DC650A
  • DC645A vs DC649A
  • DC645A vs DC647A
  • DC645A vs DC639A
  • DC645A vs DC634A
  • DC645A vs DC627A-B
  • DC645A vs DC627A-A
  • DC645A vs DC623A
  • DC645A vs DC620A
  • DC645A vs DC617A
  • DC645A vs DC616B
  • DC645A vs DC616A
  • DC645A vs DC614A
  • DC645A vs DC613A
  • DC645A vs DC612A
  • DC645A vs DC610A
  • DC645A vs DC698A
  • DC645A vs DC697A
  • DC645A vs DC659A
  • DC645A vs DC658A
  • DC645A vs DC653A
  • DC645A vs DC625A
  • DC645A vs DC611A
  • DC645A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.