☰
DC645A
DC645A
Active
Description:  LTC3408EDD - WCDMA CELLULAR PHON
Manufacturer:  Analog Devices
Datasheet:   DC645A Datasheet
History Price: $89.16
In Stock: 22400
DC645A vs DC625A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.3V ~ 3.5V
3.3V
Current - Output
600mA
1A
Voltage - Input
2.7V ~ 5.5V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
1.5MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3408
LTC3441
Power - Output
-
-