Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC645A
DC645A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3408EDD - WCDMA CELLULAR PHON
Manufacturer:
Analog Devices
Datasheet:
DC645A Datasheet
History Price: $89.16
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC645A vs DC647A
Part No
DC645A
DC647A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.3V ~ 3.5V
12V, 12V
Current - Output
600mA
300mA, 300mA
Voltage - Input
2.7V ~ 5.5V
5V, 10V ~ 16V
Regulator Topology
Buck
Boost, SEPIC
Frequency - Switching
1.5MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3408
LT3467
Power - Output
-
-