☰
DC652A
DC652A
Active
Description:  BOARD DEMO FOR LTC3412AEFE
Manufacturer:  Analog Devices
Datasheet:   DC652A Datasheet
History Price: $118.88
In Stock: 31420
DC652A vs DC697A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
0.8V ~ 5V
3.3V, 13V, 30V, -10V
Current - Output
3A
1.5A, 500mA, 50mA, 20mA
Voltage - Input
2.25V ~ 5.5V
4.5V ~ 8V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3412A
LT1943
Power - Output
-
-