☰
DC652A
DC652A
Active
Description:  BOARD DEMO FOR LTC3412AEFE
Manufacturer:  Analog Devices
Datasheet:   DC652A Datasheet
History Price: $118.88
In Stock: 44880
DC652A Specification
Specification
Part No
DC652A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.8V ~ 5V
Current - Output
3A
Voltage - Input
2.25V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3412A
Power - Output
-
DC652A PDF Datasheet
DC652A Related Parts
DC610A
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC652A Compare Parts
  • DC652A vs DC686A
  • DC652A vs DC683A
  • DC652A vs DC679A
  • DC652A vs DC670A
  • DC652A vs DC667A
  • DC652A vs DC664A
  • DC652A vs DC663A
  • DC652A vs DC662A
  • DC652A vs DC650A
  • DC652A vs DC649A
  • DC652A vs DC647A
  • DC652A vs DC639A
  • DC652A vs DC634A
  • DC652A vs DC627A-B
  • DC652A vs DC627A-A
  • DC652A vs DC623A
  • DC652A vs DC620A
  • DC652A vs DC617A
  • DC652A vs DC616B
  • DC652A vs DC616A
  • DC652A vs DC614A
  • DC652A vs DC613A
  • DC652A vs DC612A
  • DC652A vs DC610A
  • DC652A vs DC698A
  • DC652A vs DC697A
  • DC652A vs DC659A
  • DC652A vs DC658A
  • DC652A vs DC653A
  • DC652A vs DC645A
  • DC652A vs DC625A
  • DC652A vs DC611A
  • DC652A vs DC607A
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.