Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC653A
DC653A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3802EGN - DUAL 15A HIGH FREQU
Manufacturer:
Analog Devices
Datasheet:
DC653A Datasheet
History Price: $89.16
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC653A vs DC611A
Part No
DC653A
DC611A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V
1.2V, 1.5V
Current - Output
15A, 15A
250mA, 250mA
Voltage - Input
7V ~ 24V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3802
LTC3252
Power - Output
-
-