Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC653A
DC653A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3802EGN - DUAL 15A HIGH FREQU
Manufacturer:
Analog Devices
Datasheet:
DC653A Datasheet
History Price: $89.16
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC653A Specification
Specification
Part No
DC653A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
2.5V, 3.3V
Current - Output
15A, 15A
Voltage - Input
7V ~ 24V
Regulator Topology
Buck
Frequency - Switching
550kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3802
Power - Output
-
DC653A PDF Datasheet
DC653A Datasheet
Click and Download: DC653A Datasheet
DC653A Related Parts
DC610A
Analog Devices
BOARD EVAL FOR LT3804EFE
DC612A
Analog Devices
BOARD DEMO FOR LT3464ETS8
DC613A
Analog Devices
BOARD EVAL FOR LT3435IFE
DC614A
Analog Devices
BOARD EVAL FOR LT3434IFE
DC616A
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC616B
Analog Devices
BOARD DEMO FOR LTC3425EUH
DC617A
Analog Devices
BOARD EVAL FOR LT3781EG
DC620A
Analog Devices
BOARD EVAL FOR LT1943EFE
DC623A
Analog Devices
BOARD EVAL FOR LTC3801ES6
DC627A-A
Analog Devices
BOARD DEMO FOR LT3461ES6
DC627A-B
Analog Devices
BOARD DEMO FOR LT3461AES6
DC634A
Analog Devices
BOARD EVAL FOR LT1930AES5
DC653A Compare Parts
DC653A vs DC686A
DC653A vs DC683A
DC653A vs DC679A
DC653A vs DC670A
DC653A vs DC667A
DC653A vs DC664A
DC653A vs DC663A
DC653A vs DC662A
DC653A vs DC652A
DC653A vs DC650A
DC653A vs DC649A
DC653A vs DC647A
DC653A vs DC639A
DC653A vs DC634A
DC653A vs DC627A-B
DC653A vs DC627A-A
DC653A vs DC623A
DC653A vs DC620A
DC653A vs DC617A
DC653A vs DC616B
DC653A vs DC616A
DC653A vs DC614A
DC653A vs DC613A
DC653A vs DC612A
DC653A vs DC610A
DC653A vs DC698A
DC653A vs DC697A
DC653A vs DC659A
DC653A vs DC658A
DC653A vs DC645A
DC653A vs DC625A
DC653A vs DC611A
DC653A vs DC607A
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.