☰
DC653A
DC653A
Active
Description:  LTC3802EGN - DUAL 15A HIGH FREQU
Manufacturer:  Analog Devices
Datasheet:   DC653A Datasheet
History Price: $89.16
In Stock: 38000
DC653A vs DC617A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
2.5V, 3.3V
2.5V
Current - Output
15A, 15A
20A
Voltage - Input
7V ~ 24V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
550kHz
240Hz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3802
LT3781, LTC1698
Power - Output
-
-