Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC658A
DC658A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3456EUF MULTI-OUTPUT DC/DC CO
Manufacturer:
Analog Devices
Datasheet:
DC658A Datasheet
History Price: $97.26
In Stock: 31120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC658A vs DC607A
Part No
DC658A
DC607A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Isolated
Voltage - Output
1.8V, 3.3V, 3.3V
12V
Current - Output
200mA, 150mA, 50mA
35A
Voltage - Input
2V ~ 5.5V
36V ~ 72V
Regulator Topology
Buck
Full-Bridge
Frequency - Switching
-
205kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3456EUF
LT1431, LTC3722, LTC3901, LTC4440
Power - Output
-
-