☰
DC658A
DC658A
Active
Description:  LTC3456EUF MULTI-OUTPUT DC/DC CO
Manufacturer:  Analog Devices
Datasheet:   DC658A Datasheet
History Price: $97.26
In Stock: 31120
DC658A vs DC647A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up or Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 3.3V, 3.3V
12V, 12V
Current - Output
200mA, 150mA, 50mA
300mA, 300mA
Voltage - Input
2V ~ 5.5V
5V, 10V ~ 16V
Regulator Topology
Buck
Boost, SEPIC
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3456EUF
LT3467
Power - Output
-
-