☰
DC663A
DC663A
Active
Description:  BOARD EVAL FOR LTC3736EUF
Manufacturer:  Analog Devices
Datasheet:   DC663A Datasheet
History Price: $222.89
In Stock: 10480
DC663A vs DC616B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 2.5V
5V, 5V
Current - Output
5A, 5A
2A, 1.5A
Voltage - Input
2.7V ~ 8V
2.5V ~ 4.5V
Regulator Topology
Buck
Boost
Frequency - Switching
550kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3736
LTC3425
Power - Output
-
-