☰
DC664A
DC664A
Active
Description:  BOARD EVAL FOR LTC3737EUF
Manufacturer:  Analog Devices
Datasheet:   DC664A Datasheet
History Price: $148.6
In Stock: 23900
DC664A vs DC653A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 2.5V
2.5V, 3.3V
Current - Output
3A, 2.5A
15A, 15A
Voltage - Input
2.75V ~ 9.8V
7V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3737
LTC3802
Power - Output
-
-