☰
DC667A
DC667A
Active
Description:  BOARD EVAL FOR LTC3416EFE
Manufacturer:  Analog Devices
Datasheet:   DC667A Datasheet
History Price: Active
In Stock: 46720
DC667A vs DC653A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
2.5V, 3.3V
Current - Output
4A
15A, 15A
Voltage - Input
2.25V ~ 5.5V
7V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
-
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3416
LTC3802
Power - Output
-
-