Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC697A
DC697A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT1943EFE
Manufacturer:
Analog Devices
Datasheet:
DC697A Datasheet
History Price: $178.32
In Stock: 25680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC697A vs DC616B
Part No
DC697A
DC616B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 13V, 30V, -10V
5V, 5V
Current - Output
1.5A, 500mA, 50mA, 20mA
2A, 1.5A
Voltage - Input
4.5V ~ 8V
2.5V ~ 4.5V
Regulator Topology
Boost, Buck
Boost
Frequency - Switching
1.2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1943
LTC3425
Power - Output
-
-