☰
DC734A
DC734A
Active
Description:  BOARD DEMO FOR LTC3407-2EDD
Manufacturer:  Analog Devices
Datasheet:   DC734A Datasheet
History Price: $148.6
In Stock: 43520
DC734A vs DC765B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 1.5V, 1.8V, 2.5V
7V, -5V
Current - Output
800mA, 800mA
600mA, 600mA
Voltage - Input
2.5V ~ 5.5V
2.5V ~ 4.2V, 2.5V ~ 12V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
2.25MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3407-2
LT3479
Power - Output
-
-