☰
DC765B
DC765B
Active
Description:  DEMO BOARD FOR LT3479EDE
Manufacturer:  Analog Devices
Datasheet:   DC765B Datasheet
History Price: $222.89
In Stock: 45360
DC765B Specification
Specification
Part No
DC765B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Positive and Negative
Outputs and Type
2, Non-Isolated
Voltage - Output
7V, -5V
Current - Output
600mA, 600mA
Voltage - Input
2.5V ~ 4.2V, 2.5V ~ 12V
Regulator Topology
Boost, Inverting
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3479
Power - Output
-
DC765B PDF Datasheet
DC765B Related Parts
DC700A
DC700A
Analog Devices
BOARD DEMO FOR LTC3428EDD
DC701A
DC701A
Analog Devices
BOARD EVAL FOR LTC3407EDD
DC702A
DC702A
Analog Devices
BOARD EVAL FOR LTC3406B-2ES5
DC703A
DC703A
Analog Devices
BOARD DEMO FOR LTC3459ES6
DC719A
DC719A
Analog Devices
BOARD DEMO FOR LTC3723EGN-1
DC725A
DC725A
Analog Devices
EVAL BOARD BUCK REG LTC3415
DC728A
DC728A
Analog Devices
EVAL BOARD BOOST REG LTC3458
DC734A
DC734A
Analog Devices
BOARD DEMO FOR LTC3407-2EDD
DC736A
DC736A
Analog Devices
BOARD DEMO FOR LT3724EFE
DC755A
DC755A
Analog Devices
BOARD EVAL FOR LTC3443EDE
DC759A
DC759A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC760A
DC760A
Analog Devices
BOARD EVAL FOR LT3472EDD
DC765B Compare Parts
  • DC765B vs DC797A
  • DC765B vs DC793A
  • DC765B vs DC781A
  • DC765B vs DC780B
  • DC765B vs DC776A
  • DC765B vs DC774A
  • DC765B vs DC770C
  • DC765B vs DC769A
  • DC765B vs DC768A
  • DC765B vs DC767A
  • DC765B vs DC761A-B
  • DC765B vs DC761A-A
  • DC765B vs DC760A
  • DC765B vs DC759A
  • DC765B vs DC755A
  • DC765B vs DC736A
  • DC765B vs DC734A
  • DC765B vs DC728A
  • DC765B vs DC725A
  • DC765B vs DC719A
  • DC765B vs DC703A
  • DC765B vs DC702A
  • DC765B vs DC701A
  • DC765B vs DC700A
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described