☰
DC736A
DC736A
Active
Description:  BOARD DEMO FOR LT3724EFE
Manufacturer:  Analog Devices
Datasheet:   DC736A Datasheet
History Price: $148.6
In Stock: 36640
DC736A vs DC700A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
3.3V or 5V
Current - Output
3A
2A
Voltage - Input
30V ~ 55V
1.8V ~ 4.5V
Regulator Topology
Buck
Boost
Frequency - Switching
200kHz
2.4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3724
LTC3428
Power - Output
-
-