☰
DC736A
DC736A
Active
Description:  BOARD DEMO FOR LT3724EFE
Manufacturer:  Analog Devices
Datasheet:   DC736A Datasheet
History Price: $148.6
In Stock: 36640
DC736A Specification
Specification
Part No
DC736A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
24V
Current - Output
3A
Voltage - Input
30V ~ 55V
Regulator Topology
Buck
Frequency - Switching
200kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3724
Power - Output
-
DC736A PDF Datasheet
DC736A Related Parts
DC700A
DC700A
Analog Devices
BOARD DEMO FOR LTC3428EDD
DC701A
DC701A
Analog Devices
BOARD EVAL FOR LTC3407EDD
DC702A
DC702A
Analog Devices
BOARD EVAL FOR LTC3406B-2ES5
DC703A
DC703A
Analog Devices
BOARD DEMO FOR LTC3459ES6
DC719A
DC719A
Analog Devices
BOARD DEMO FOR LTC3723EGN-1
DC725A
DC725A
Analog Devices
EVAL BOARD BUCK REG LTC3415
DC728A
DC728A
Analog Devices
EVAL BOARD BOOST REG LTC3458
DC734A
DC734A
Analog Devices
BOARD DEMO FOR LTC3407-2EDD
DC755A
DC755A
Analog Devices
BOARD EVAL FOR LTC3443EDE
DC759A
DC759A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC760A
DC760A
Analog Devices
BOARD EVAL FOR LT3472EDD
DC761A-A
DC761A-A
Analog Devices
BOARD EVAL FOR LTC3204EDC
DC736A Compare Parts
  • DC736A vs DC797A
  • DC736A vs DC793A
  • DC736A vs DC781A
  • DC736A vs DC780B
  • DC736A vs DC776A
  • DC736A vs DC774A
  • DC736A vs DC770C
  • DC736A vs DC769A
  • DC736A vs DC768A
  • DC736A vs DC767A
  • DC736A vs DC765B
  • DC736A vs DC761A-B
  • DC736A vs DC761A-A
  • DC736A vs DC760A
  • DC736A vs DC759A
  • DC736A vs DC755A
  • DC736A vs DC734A
  • DC736A vs DC728A
  • DC736A vs DC725A
  • DC736A vs DC719A
  • DC736A vs DC703A
  • DC736A vs DC702A
  • DC736A vs DC701A
  • DC736A vs DC700A
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described