☰
DC736A
DC736A
Active
Description:  BOARD DEMO FOR LT3724EFE
Manufacturer:  Analog Devices
Datasheet:   DC736A Datasheet
History Price: $148.6
In Stock: 36640
DC736A vs DC781A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
3.3V or 5V
Current - Output
3A
2A
Voltage - Input
30V ~ 55V
36V ~ 72V
Regulator Topology
Buck
Flyback
Frequency - Switching
200kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3724
LTC3803
Power - Output
-
-