☰
DC765B
DC765B
Active
Description:  DEMO BOARD FOR LT3479EDE
Manufacturer:  Analog Devices
Datasheet:   DC765B Datasheet
History Price: $222.89
In Stock: 45360
DC765B vs DC768A
Part No
Series
-
PolyPhase?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
7V, -5V
1.2V, 1.5V or 1.8V
Current - Output
600mA, 600mA
15A
Voltage - Input
2.5V ~ 4.2V, 2.5V ~ 12V
2.5V ~ 5.5V
Regulator Topology
Boost, Inverting
Buck
Frequency - Switching
-
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3479
LTC3415
Power - Output
-
-