☰
DC768A
DC768A
Active
Description:  EVAL BOARD BUCK REG LTC3415
Manufacturer:  Analog Devices
Datasheet:   DC768A Datasheet
History Price: $148.6
In Stock: 31600
DC768A vs DC765B
Part No
Series
PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 1.5V or 1.8V
7V, -5V
Current - Output
15A
600mA, 600mA
Voltage - Input
2.5V ~ 5.5V
2.5V ~ 4.2V, 2.5V ~ 12V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1.5MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3415
LT3479
Power - Output
-
-